Capital Lighting, Inc. POR-8817-20-WAVE-MBLK Mini Pendants-Cable 670641

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8817-20-WAVE-MBLK Mini Pendants-Cable - 670641 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8817-20-WAVE-MBLK Mini Pendants-Cable
670641
POR-8817-20-WAVE-MBLK Mini Pendants-Cable 670641
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670641
Product Name POR-8817-20-WAVE-MBLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details