Capital Lighting, Inc. POR-8828-10-PLET-MBLK Mid. Chandeliers-Glass Up 670639

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8828-10-PLET-MBLK Mid. Chandeliers-Glass Up - 670639 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8828-10-PLET-MBLK Mid. Chandeliers-Glass Up
670639
POR-8828-10-PLET-MBLK Mid. Chandeliers-Glass Up 670639
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 27.25 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Black Product Name: Eight Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 27.25
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Matte Black
Product Name: Eight Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670639
Product Name POR-8828-10-PLET-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details