Capital Lighting, Inc. POR-8829-18-SAWT-CROM Mid. Chandeliers-Glass Up 670637

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8829-18-SAWT-CROM Mid. Chandeliers-Glass Up - 670637 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8829-18-SAWT-CROM Mid. Chandeliers-Glass Up
670637
POR-8829-18-SAWT-CROM Mid. Chandeliers-Glass Up 670637
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 16.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670637
Product Name POR-8829-18-SAWT-CROM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details