Capital Lighting, Inc. POR-8921-10-SAWT-MBLK Sconces-Single Glass 670621

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8921-10-SAWT-MBLK Sconces-Single Glass - 670621 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8921-10-SAWT-MBLK Sconces-Single Glass
670621
POR-8921-10-SAWT-MBLK Sconces-Single Glass 670621
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.50
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670621
Product Name POR-8921-10-SAWT-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details