Capital Lighting, Inc. POR-8855-BANL Sconces-Pocket 670603

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
POR-8855-BANL Sconces-Pocket - 670603 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8855-BANL Sconces-Pocket
670603
POR-8855-BANL Sconces-Pocket 670603
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Translucent Porcelain Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Translucent Porcelain
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670603
Product Name POR-8855-BANL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details