Capital Lighting, Inc. PNA-9722-25-SAWT-NCKL Pendants-Bowl Style 670493

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9722-25-SAWT-NCKL Pendants-Bowl Style - 670493 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9722-25-SAWT-NCKL Pendants-Bowl Style
670493
PNA-9722-25-SAWT-NCKL Pendants-Bowl Style 670493
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Brushed Nickel Product Name: Six Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Brushed Nickel
Product Name: Six Light Bowls
Category: Crossbar
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670493
Product Name PNA-9722-25-SAWT-NCKL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details