Capital Lighting, Inc. POR-8773-10-PLET-CROM Bathroom Fixtures-Three Lights 670485

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
POR-8773-10-PLET-CROM Bathroom Fixtures-Three Lights - 670485 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8773-10-PLET-CROM Bathroom Fixtures-Three Lights
670485
POR-8773-10-PLET-CROM Bathroom Fixtures-Three Lights 670485
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 6.25 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670485
Product Name POR-8773-10-PLET-CROM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details