Capital Lighting, Inc. POR-8768-10-WAVE-NCKL Mid. Chandeliers-Glass Up 670456

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8768-10-WAVE-NCKL Mid. Chandeliers-Glass Up - 670456 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8768-10-WAVE-NCKL Mid. Chandeliers-Glass Up
670456
POR-8768-10-WAVE-NCKL Mid. Chandeliers-Glass Up 670456
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670456
Product Name POR-8768-10-WAVE-NCKL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details