Capital Lighting, Inc. POR-8769-10-WAVE-NCKL Island/Pool Table-4 Light + 670451

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 26.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 26.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8769-10-WAVE-NCKL Island/Pool Table-4 Light + - 670451 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8769-10-WAVE-NCKL Island/Pool Table-4 Light +
670451
POR-8769-10-WAVE-NCKL Island/Pool Table-4 Light + 670451
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 26.50 Extension: 12.5 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 26.50
Extension: 12.5
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Brushed Nickel
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670451
Product Name POR-8769-10-WAVE-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details