Capital Lighting, Inc. POR-8771-10-BANL-NCKL Sconces-Single Glass 670450

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8771-10-BANL-NCKL Sconces-Single Glass - 670450 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8771-10-BANL-NCKL Sconces-Single Glass
670450
POR-8771-10-BANL-NCKL Sconces-Single Glass 670450
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670450
Product Name POR-8771-10-BANL-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details