Capital Lighting, Inc. PNA-9792-25-PLET-DBRZ Pendants-Bowl Style 670433

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9792-25-PLET-DBRZ Pendants-Bowl Style - 670433 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9792-25-PLET-DBRZ Pendants-Bowl Style
670433
PNA-9792-25-PLET-DBRZ Pendants-Bowl Style 670433
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Ring Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Ring
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670433
Product Name PNA-9792-25-PLET-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details