Capital Lighting, Inc. POR-8717-10-PLET-DBRZ Island/Pool Table-4 Light + 670428

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8717-10-PLET-DBRZ Island/Pool Table-4 Light + - 670428 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8717-10-PLET-DBRZ Island/Pool Table-4 Light +
670428
POR-8717-10-PLET-DBRZ Island/Pool Table-4 Light + 670428
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: G16.5 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 31.00
Bulb
Type: G16.5
Qty: 20
Wattage: 60
Finish: Dark Bronze
Product Name: 20 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx49`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670428
Product Name POR-8717-10-PLET-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details