Capital Lighting, Inc. POR-8713-10-SAWT-DBRZ Large Chandeliers-Glass Shade 670423

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8713-10-SAWT-DBRZ Large Chandeliers-Glass Shade - 670423 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8713-10-SAWT-DBRZ Large Chandeliers-Glass Shade
670423
POR-8713-10-SAWT-DBRZ Large Chandeliers-Glass Shade 670423
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 42.00 Bulb Type: G16.5 Qty: 36 Wattage: 40 Finish: Dark Bronze Product Name: ThreeSix Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 42.00
Bulb
Type: G16.5
Qty: 36
Wattage: 40
Finish: Dark Bronze
Product Name: ThreeSix Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670423
Product Name POR-8713-10-SAWT-DBRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details