Capital Lighting, Inc. POR-8714-10-PLET-DBRZ Large Chandeliers-Glass Shade 670421

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8714-10-PLET-DBRZ Large Chandeliers-Glass Shade - 670421 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8714-10-PLET-DBRZ Large Chandeliers-Glass Shade
670421
POR-8714-10-PLET-DBRZ Large Chandeliers-Glass Shade 670421
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 53.50 Bulb Type: G16.5 Qty: 45 Wattage: 40 Finish: Dark Bronze Product Name: 45 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 53.50
Bulb
Type: G16.5
Qty: 45
Wattage: 40
Finish: Dark Bronze
Product Name: 45 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670421
Product Name POR-8714-10-PLET-DBRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details