Capital Lighting, Inc. POR-8513-10-PLET-DBRZ Bathroom Fixtures-Three Lights 670411

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00

Suppliers

Company
Product
Description
Supplier Links
POR-8513-10-PLET-DBRZ Bathroom Fixtures-Three Lights - 670411 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8513-10-PLET-DBRZ Bathroom Fixtures-Three Lights
670411
POR-8513-10-PLET-DBRZ Bathroom Fixtures-Three Lights 670411
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 512.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670411
Product Name POR-8513-10-PLET-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details