Capital Lighting, Inc. POR-8514-10-WAVE-DBRZ Bathroom Fixtures-Four Lights 670410

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8514-10-WAVE-DBRZ Bathroom Fixtures-Four Lights - 670410 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8514-10-WAVE-DBRZ Bathroom Fixtures-Four Lights
670410
POR-8514-10-WAVE-DBRZ Bathroom Fixtures-Four Lights 670410
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670410
Product Name POR-8514-10-WAVE-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details