Capital Lighting, Inc. POR-8522-20-SAWT-CROM Bathroom Fixtures-Two Lights 670407

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
POR-8522-20-SAWT-CROM Bathroom Fixtures-Two Lights - 670407 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8522-20-SAWT-CROM Bathroom Fixtures-Two Lights
670407
POR-8522-20-SAWT-CROM Bathroom Fixtures-Two Lights 670407
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.50 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.50
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Product Name: Two Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670407
Product Name POR-8522-20-SAWT-CROM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details