Capital Lighting, Inc. POR-8531-10-SAWT-MBLK Sconces-Single Glass 670400

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
POR-8531-10-SAWT-MBLK Sconces-Single Glass - 670400 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8531-10-SAWT-MBLK Sconces-Single Glass
670400
POR-8531-10-SAWT-MBLK Sconces-Single Glass 670400
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670400
Product Name POR-8531-10-SAWT-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details