PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670397 |
| Product Name | POR-8924-20-PLET-DBRZ Bathroom Fixtures-Four Lights |
| Application | Residential |