Capital Lighting, Inc. POR-8976-20-LEAF-DBRZ Sconces-Triple Glass 670372

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
POR-8976-20-LEAF-DBRZ Sconces-Triple Glass - 670372 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8976-20-LEAF-DBRZ Sconces-Triple Glass
670372
POR-8976-20-LEAF-DBRZ Sconces-Triple Glass 670372
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 13.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670372
Product Name POR-8976-20-LEAF-DBRZ Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details