PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 19.50
Bulb
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 36
Product Name: Three Light Ceiling Fan
UPC: 743928661211
Category: Ceiling Fans
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 54
Electricity Use: 75
Light Kit: Included
Speeds: 4 Speeds, RPM: High - 175
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5878
Airflow Efficienty: 79
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670098 |
| Product Name | C38G73K Fans-Ceiling Fans |