PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 25.75
Bulb
Qty: 3
Wattage: 40
Finish: Black
Weight: 36
Product Name: Three Light Ceiling Fan with Wall Control
UPC: 743928661266
Category: Ceiling Fans
Glass: hand-crafted fluted
Safety Rating: UL
Safety Listing: Indoor
Motor size: 172x18
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 14
Blade span: 68
Electricity Use: 101
Light Kit: Included
Speeds: 4 Speeds, RPM: High - 106
Optional Control: W-74DL DirectTouch - 4-Speed, Reversing & Up / Down Light Dimming with CFL
Reverse Air: Yes
Airflow Efficienty: 7296
Airflow Efficienty: 73
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670084 |
| Product Name | C15G624L Fans-Ceiling Fans |