PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670076 |
| Product Name | 38DH73Z-B619 Fans-Ceiling Fans |