PRODUCT DETAILS / SPECS
Width/Dia: 53.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670058 |
| Product Name | 3245Z-B32-DW Fans-Ceiling Fans |