PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 22.00
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Cocoa
Weight: 52
Product Name: Two Light Ceiling Fan with Light, Remote Control
UPC: 743928644658
Safety Rating: UL
Safety Listing: Indoor
Motor size: 188x20
Motor housing: Direct Drive
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 15
Blade span: 56
Electricity Use: 69
Light Kit: Included
Speeds: 3 Speeds, RPM: High - 135
Optional Control: W-505 PrimeTouch - Three Fan Speed, Reversing & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 5909
Airflow Efficienty: 86
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 670038 |
| Product Name | P2G546H Fans-Ceiling Fans |