Capital Lighting, Inc. 110569 Flush Mounts-Other 669890

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110569 Flush Mounts-Other - 669890 - Capital Lighting, Inc.
Columbus, OH, USA
110569 Flush Mounts-Other
669890
110569 Flush Mounts-Other 669890
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 2.50
Length 2.50
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669890
Product Name 110569 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details