Capital Lighting, Inc. 10898 Lamps-Accent Lamps 669887

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
10898 Lamps-Accent Lamps - 669887 - Capital Lighting, Inc.
Columbus, OH, USA
10898 Lamps-Accent Lamps
669887
10898 Lamps-Accent Lamps 669887
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 25 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 25
Finish: Bronze
Product Name: Three Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669887
Product Name 10898 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details