Capital Lighting, Inc. 110211 Sconces-Single Candle 669885

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110211 Sconces-Single Candle - 669885 - Capital Lighting, Inc.
Columbus, OH, USA
110211 Sconces-Single Candle
669885
110211 Sconces-Single Candle 669885
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Wrought Iron Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Wrought Iron
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669885
Product Name 110211 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details