Capital Lighting, Inc. 110209 Mini Pendants-Chain 669882

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110209 Mini Pendants-Chain - 669882 - Capital Lighting, Inc.
Columbus, OH, USA
110209 Mini Pendants-Chain
669882
110209 Mini Pendants-Chain 669882
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 28.00 Bulb Type: TBD Qty: 1 Finish: Wrought Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 28.00
Bulb
Type: TBD
Qty: 1
Finish: Wrought Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669882
Product Name 110209 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details