Capital Lighting, Inc. 111286 Flush Mounts-Drum Shades 669874

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Alum Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Alum Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111286 Flush Mounts-Drum Shades - 669874 - Capital Lighting, Inc.
Columbus, OH, USA
111286 Flush Mounts-Drum Shades
669874
111286 Flush Mounts-Drum Shades 669874
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Alum Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Alum
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669874
Product Name 111286 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details