Capital Lighting, Inc. 113099 Island/Pool Table-4 Light + 669868

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113099 Island/Pool Table-4 Light + - 669868 - Capital Lighting, Inc.
Columbus, OH, USA
113099 Island/Pool Table-4 Light +
669868
113099 Island/Pool Table-4 Light + 669868
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Length 60.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Black Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.00
Length 60.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Black
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669868
Product Name 113099 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details