Capital Lighting, Inc. 112392 Pendants-Bowl Style 669867

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: 4-Pin Cfl Qty: 8 Wattage: 42 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: 4-Pin Cfl Qty: 8 Wattage: 42 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112392 Pendants-Bowl Style - 669867 - Capital Lighting, Inc.
Columbus, OH, USA
112392 Pendants-Bowl Style
669867
112392 Pendants-Bowl Style 669867
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: 4-Pin Cfl Qty: 8 Wattage: 42 Finish: Bronze Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Bulb
Type: 4-Pin Cfl
Qty: 8
Wattage: 42
Finish: Bronze
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669867
Product Name 112392 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details