PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 6.00
Bulb
Type: Gu24
Qty: 2
Wattage: 13
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669863 |
| Product Name | 112458 Flush Mounts-Bowl Style |
| Application | Residential |