Capital Lighting, Inc. 99674 Exterior -Wall Mount 669859

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99674 Exterior -Wall Mount - 669859 - Capital Lighting, Inc.
Columbus, OH, USA
99674 Exterior -Wall Mount
669859
99674 Exterior -Wall Mount 669859
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Extension: 21 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.00
Extension: 21
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669859
Product Name 99674 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details