Capital Lighting, Inc. 108489 Flush Mounts-Bowl Style 669858

Description
PRODUCT DETAILS / SPECS Width/Dia: 85.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Beige Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 85.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Beige Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
108489 Flush Mounts-Bowl Style - 669858 - Capital Lighting, Inc.
Columbus, OH, USA
108489 Flush Mounts-Bowl Style
669858
108489 Flush Mounts-Bowl Style 669858
PRODUCT DETAILS / SPECS Width/Dia: 85.00 Height: 21.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Beige Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 85.00
Height: 21.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Beige
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669858
Product Name 108489 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details