PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 59.00
Extension: 14.75
Bulb
Qty: 3
Wattage: 60
Finish: Light Brushed Gold
Product Name: Three Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669852 |
| Product Name | 107845 Sconces-Wall Torchieres |
| Application | Residential |