Capital Lighting, Inc. 107601 Pendants-Bowl Style 669850

Description
PRODUCT DETAILS / SPECS Width/Dia: 86.50 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Cafe Noir/Amber Mica Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 86.50 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Cafe Noir/Amber Mica Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107601 Pendants-Bowl Style - 669850 - Capital Lighting, Inc.
Columbus, OH, USA
107601 Pendants-Bowl Style
669850
107601 Pendants-Bowl Style 669850
PRODUCT DETAILS / SPECS Width/Dia: 86.50 Height: 105.00 Bulb Type: Medium Qty: 11 Wattage: 100 Finish: Cafe Noir/Amber Mica Product Name: 11 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 86.50
Height: 105.00
Bulb
Type: Medium
Qty: 11
Wattage: 100
Finish: Cafe Noir/Amber Mica
Product Name: 11 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669850
Product Name 107601 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details