Capital Lighting, Inc. 112090 Pendants-Bowl Style 669847

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112090 Pendants-Bowl Style - 669847 - Capital Lighting, Inc.
Columbus, OH, USA
112090 Pendants-Bowl Style
669847
112090 Pendants-Bowl Style 669847
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 40.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Beige Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 40.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Beige
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669847
Product Name 112090 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details