Capital Lighting, Inc. 112326 Large Chandeliers-Pillar Candle 669842

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 30.00 Bulb Type: Medium Qty: 40 Wattage: 16 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 30.00 Bulb Type: Medium Qty: 40 Wattage: 16 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
112326 Large Chandeliers-Pillar Candle - 669842 - Capital Lighting, Inc.
Columbus, OH, USA
112326 Large Chandeliers-Pillar Candle
669842
112326 Large Chandeliers-Pillar Candle 669842
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 30.00 Bulb Type: Medium Qty: 40 Wattage: 16 Finish: Bronze Product Name: 40 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 30.00
Bulb
Type: Medium
Qty: 40
Wattage: 16
Finish: Bronze
Product Name: 40 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669842
Product Name 112326 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details