Capital Lighting, Inc. 113144 Pendants-Bowl Style 669839

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cabernet Swirl(Red) Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cabernet Swirl(Red) Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
113144 Pendants-Bowl Style - 669839 - Capital Lighting, Inc.
Columbus, OH, USA
113144 Pendants-Bowl Style
669839
113144 Pendants-Bowl Style 669839
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 34.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cabernet Swirl(Red) Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 34.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cabernet Swirl(Red)
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669839
Product Name 113144 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details