Capital Lighting, Inc. 112093 Lamps-Accent Lamps 669833

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
112093 Lamps-Accent Lamps - 669833 - Capital Lighting, Inc.
Columbus, OH, USA
112093 Lamps-Accent Lamps
669833
112093 Lamps-Accent Lamps 669833
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669833
Product Name 112093 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details