Capital Lighting, Inc. 113076 Lamps-Desk/Piano Lamps 669831

Description
PRODUCT DETAILS / SPECS Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
113076 Lamps-Desk/Piano Lamps - 669831 - Capital Lighting, Inc.
Columbus, OH, USA
113076 Lamps-Desk/Piano Lamps
669831
113076 Lamps-Desk/Piano Lamps 669831
PRODUCT DETAILS / SPECS Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669831
Product Name 113076 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details