PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 669830 |
| Product Name | 114388 Lamps-Table Lamps |
| Application | Residential |