Capital Lighting, Inc. 82629 Sconces-Other 669820

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
82629 Sconces-Other - 669820 - Capital Lighting, Inc.
Columbus, OH, USA
82629 Sconces-Other
669820
82629 Sconces-Other 669820
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669820
Product Name 82629 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details