Capital Lighting, Inc. 112979 Sconces-Pocket 669808

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Green Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Green Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112979 Sconces-Pocket - 669808 - Capital Lighting, Inc.
Columbus, OH, USA
112979 Sconces-Pocket
669808
112979 Sconces-Pocket 669808
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Led Qty: 2 Wattage: 5 Finish: Green Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Led
Qty: 2
Wattage: 5
Finish: Green
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669808
Product Name 112979 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details