Capital Lighting, Inc. 112920 Bathroom Fixtures-Five+Lights 669802

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112920 Bathroom Fixtures-Five+Lights - 669802 - Capital Lighting, Inc.
Columbus, OH, USA
112920 Bathroom Fixtures-Five+Lights
669802
112920 Bathroom Fixtures-Five+Lights 669802
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Copper Product Name: Five Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Copper
Product Name: Five Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669802
Product Name 112920 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details