Capital Lighting, Inc. 109699 Island/Pool Table-2 Light Bar 669588

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Wrought Iron Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Wrought Iron Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109699 Island/Pool Table-2 Light Bar - 669588 - Capital Lighting, Inc.
Columbus, OH, USA
109699 Island/Pool Table-2 Light Bar
669588
109699 Island/Pool Table-2 Light Bar 669588
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Wrought Iron Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 50
Finish: Wrought Iron
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669588
Product Name 109699 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details