Capital Lighting, Inc. 104457 Sconces-Single Candle 669583

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
104457 Sconces-Single Candle - 669583 - Capital Lighting, Inc.
Columbus, OH, USA
104457 Sconces-Single Candle
669583
104457 Sconces-Single Candle 669583
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Custom
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669583
Product Name 104457 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details