Capital Lighting, Inc. 106194 Pendants-Drum Shade 669555

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 108.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Bronze Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 108.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Bronze Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106194 Pendants-Drum Shade - 669555 - Capital Lighting, Inc.
Columbus, OH, USA
106194 Pendants-Drum Shade
669555
106194 Pendants-Drum Shade 669555
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 108.00 Bulb Type: Medium Qty: 20 Wattage: 100 Finish: Bronze Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 108.00
Bulb
Type: Medium
Qty: 20
Wattage: 100
Finish: Bronze
Product Name: 20 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669555
Product Name 106194 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details