Capital Lighting, Inc. 114513 Pendants-Other 669552

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
114513 Pendants-Other - 669552 - Capital Lighting, Inc.
Columbus, OH, USA
114513 Pendants-Other
669552
114513 Pendants-Other 669552
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Copper Product Name: Five Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Copper
Product Name: Five Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 669552
Product Name 114513 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details